EN
  • EN
  • DE

LTST-S110TBKT

Part No LTST-S110TBKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description Property of Lite-On Only | LED BLUE CLEAR SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel
Color Blue
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 104mcd
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) 3.3V
Current - Test 20mA
Viewing Angle 130°
Mounting Style SMT, Right Angle
Wavelength - Dominant 470nm
Wavelength - Peak 468nm
Manufacturer Package 2-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Parts Dimension 3.20mm L x 1.50mm W
Height (Maximum) 1.00mm
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1209448-LTST-S110TBKT
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-S110TBKT CAD Model

Description

The LTST-S110TBKT is a blue LED component manufactured by Lite-On Inc.

  • Popularity: Medium
  • Usage: Various optoelectronic devices
  • Viewing Angle: 130 degrees
  • Millicandela Rating: 104mcd
  • Packaging: Reel
  • Mounting Style: SMT, Right-Angle
  • Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Kingbright
Lowest to $0.0982

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
9,095+ $0.0127 $115.5065
13,640+ $0.0127 $173.2280
20,000+ $0.0116 $232.0000
25,000+ $0.0116 $290.0000
33,335+ $0.0104 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,600 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess