The 12-215SYGC is a through-hole LED manufactured by Everlight Electronics. It emits a Super Yellow Green color and is designed for various indication purposes. Its robust construction and clear light output make it suitable for both indoor and outdoor applications.
Applications:
- Panel Indicators
- Status Indicators
- Front Panel Displays
- Industrial Equipment
- Consumer Electronics
Features:
- Through-Hole Mounting
- Super Yellow Green Emission
- High Luminous Intensity
- Long Operational Life
- Wide Viewing Angle
Benefits:
- Easy to Install
- Clear and Bright Indication
- Durable and Reliable
- Energy Efficient
- Versatile Application
Additional Details:
The 12-215SYGC typically operates with a forward voltage of about 2.2V and a forward current of 20mA. It offers a luminous intensity ranging from 20 to 50 mcd, ensuring clear visibility under different lighting conditions. The viewing angle is typically around 60 degrees. This LED is designed to withstand temperatures from -40°C to +85°C, making it suitable for use in harsh environments. The epoxy lens material enhances its durability and resistance to physical damage. The super yellow green color provides excellent contrast and is easily visible, which is essential for alert signals and status indicators. With its long lifespan and energy efficiency, the 12-215SYGC offers a cost-effective solution for various indication needs in both commercial and industrial applications. Its reliable performance and straightforward installation make it a preferred choice for many electronic designers.