EN
  • EN
  • DE

SML-522MUW

Part No SML-522MUW
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description 2-color type LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1252018-SML-522MUW
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SML-522MUW CAD Model

Description

The SML-522MUW is a dual-color mini-mold chip LED from Rohm Semiconductor. It is a surface mount device (SMD) with a 0603 (1608 metric) package size. The LED has a top view orientation and emits red and yellow-green light.

The SML-522MUW has a forward current of 20 mA and a forward voltage of 2.1 V (red) and 1.9 V (yellow-green). It has a luminous intensity of 40 mcd (red) and 63 mcd (yellow-green) and a viewing angle of 160 degrees. The LED has a power rating of 50 mW (red) and 52 mW (yellow-green).

The SML-522MUW is made with a milky white lens that diffuses the light. It has a minimum operating temperature of -40 degrees Celsius and a maximum operating temperature of +85 degrees Celsius.

The SML-522MUW is ideal for a variety of applications, including:

  • Indicator lights
  • Backlighting
  • Signage
  • Automotive lighting
  • Industrial lighting

Here are some specific examples of how the SML-522MUW can be used:

  • As an indicator light on a power button to show that the device is turned on
  • To backlight a display on a mobile phone or other electronic device
  • To create a colorful sign for a business or event
  • To illuminate the interior of a car
  • To provide task lighting in a factory or other industrial setting

The SML-522MUW is a versatile and reliable LED that can be used in a wide range of applications. It is easy to mount and use, and it is available from a variety of distributors.

Here are some of the benefits of using the SML-522MUW:

  • It is a dual-color LED, which means that it can emit two different colors of light. This makes it ideal for applications where multiple colors are needed, such as indicator lights and backlighting.
  • It is a mini-mold chip LED, which means that it is very small and lightweight. This makes it ideal for applications where space is limited, such as mobile phones and other electronic devices.
  • It is a surface mount device (SMD), which makes it easy to mount and assemble.
  • It is a reliable LED with a long lifespan.
  • It is available from a variety of distributors, making it easy to purchase.

If you are looking for a dual-color mini-mold chip LED, the SML-522MUW is a great option to consider. It is a versatile and reliable LED that can be used in a wide range of applications.

You May Also Be Interested in

Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess