The SLR-332DU is a high-intensity red LED lamp manufactured by Rohm Semiconductor. This LED is designed for applications requiring a bright, easily visible indicator light. Its durable construction and reliable performance make it suitable for a wide variety of uses.
Applications:
- Indicator lights for electronic devices (e.g., power indicators, status indicators)
- Backlighting for displays and keypads
- Automotive lighting (e.g., dashboard indicators)
- Traffic signals
- Advertising displays
Features:
- High luminous intensity
- Red color emission
- 3mm (T-1) package size
- Long operating life
- Low power consumption
- RoHS compliant
Benefits:
- Bright and visible: Ensures clear indication even in brightly lit environments.
- Long lifespan: Reduces maintenance and replacement costs.
- Energy efficient: Minimizes power consumption.
- Durable construction: Withstands harsh environmental conditions.
- RoHS compliance: Environmentally friendly.
Technical Specifications: The SLR-332DU has a typical forward voltage of around 2V. The luminous intensity is measured in millicandelas (mcd), and the specific value varies depending on the drive current. The viewing angle is typically wide, allowing for easy visibility from different angles. The operating temperature range is typically from -40°C to +85°C. Detailed optical and electrical characteristics can be found in the product datasheet. The LED's small size and high brightness make it a popular choice for many indicator applications.