The SML-521MDW is a high-brightness multi-color LED manufactured by Rohm Semiconductor. This LED contains multiple LED chips within a single package, capable of emitting different colors. It's commonly used in applications requiring versatile indicator lights or colorful displays.
Applications:
- Indicator lights for electronic devices (e.g., status indicators with multiple colors)
- Backlighting for displays and keypads (e.g., RGB backlighting)
- Automotive lighting (e.g., multi-color dashboard indicators)
- Gaming devices
- Amusement equipment
Features:
- Multi-color emission (typically red, green, and blue - RGB)
- High luminous intensity
- Compact package
- Wide viewing angle
- Low power consumption
- RoHS compliant
Benefits:
- Versatile indication: Provides multiple color options in a single LED.
- Bright and visible: Ensures clear indication even in brightly lit environments.
- Space-saving design: Compact package reduces PCB space requirements.
- Wide viewing angle: Allows for easy visibility from different angles.
- Energy efficient: Minimizes power consumption.
Technical Specifications: The SML-521MDW typically operates with a forward voltage of around 2-3V per color. The luminous intensity is measured in millicandelas (mcd) for each color. The viewing angle is wide, allowing for easy visibility from different angles. The operating temperature range is typically from -40°C to +85°C. Detailed optical and electrical characteristics for each color can be found in the product datasheet. This LED is commonly used in applications where multi-color indication or backlighting is required.