The CMD15-22SRUGC/TR8 is a surface-mount LED indicator manufactured by Chicago Miniature Lamp, Inc. It is a discrete LED designed for various indication purposes on printed circuit boards. This LED offers a compact size and is suitable for automated assembly processes due to its tape and reel packaging.
Applications
- Status indication in electronic devices
- Backlighting for small displays and panels
- Front panel indicators for equipment
- Consumer electronics
- Industrial control panels
Features
- Color: Super Red/Green
- Package Type: Surface Mount
- Forward Voltage: Typically around 2.0V (Red) and 2.2V (Green), check datasheet for precise values.
- Luminous Intensity: Ranges based on color and current. Refer to the datasheet for specific values.
- Viewing Angle: Wide viewing angle for easy visibility.
- RoHS Compliant: Yes, lead-free construction.
- Tape and Reel Packaging: For automated assembly.
Benefits
- Clear Indication: Provides a bright and easily visible indication.
- Compact Size: Saves space on the PCB.
- Easy Assembly: Surface mount design is compatible with automated assembly equipment.
- Long Lifespan: LEDs offer a long operating life compared to traditional lamps.
- Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
Additional Details
The CMD15-22SRUGC/TR8 is a bicolor LED, meaning it contains two LED chips (Red and Green) within a single package. This allows for two different indication states or a mixed color output. The specific luminous intensity and forward voltage characteristics will depend on the drive current. It is crucial to consult the manufacturer's datasheet for detailed electrical and optical specifications before using this LED in a design. The 'TR8' suffix indicates the tape and reel packaging quantity. The part is designed for reflow soldering processes commonly used in PCB assembly.