EN
  • EN
  • DE

SSP-LXC0472S4

Part No SSP-LXC0472S4
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 12MM RND 4LED-CLUSTER SUPGRN / Dot Matrix Display Module 4 Round Green 4.4V 0.47" Dia x 0.39" H (12.00mm x 9.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 300mcd
Dimension 0.47" Dia x 0.39" H (12.00mm x 9.90mm)
Color Green
Configuration 4 Round
Voltage - Forward (Vf) (Typ) 4.4V
Other Names 441-1050,67-1579,67-1579
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242517-SSP-LXC0472S4
Ultra Librarian 3D Model Ultra Librarian SSP-LXC0472S4 CAD Model

Description

The Optoelectronics Display Modules - LED Dot Matrix and Cluster electronic component is an obsolete product. The manufacturer of this component is Lumex Opto/Components Inc.

  • Win Source Part Number: 1242517-SSP-LXC0472S4
  • Color: Green
  • Millicandela Rating: 300mcd
  • Voltage Forward (Vf) (Typ): 4.4V

You May Also Be Interested in

LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.3\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 4.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 4.0\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED LC .70\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.3657
LITE-ON Technology
DISPLAY DOT MTRX G, O-R 2.3\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess