EN
  • EN
  • DE

SSP-LXC04363

Part No SSP-LXC04363
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description LED 11MM RND 3LED-CLUSTER SUPRED / Dot Matrix Display Module 3 Round Red 5.4V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lumex Opto/Components Inc.
Product Status Obsolete
Millicandela Rating 2000mcd
Dimension 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Color Red
Configuration 3 Round
Voltage - Forward (Vf) (Typ) 5.4V
Other Names 441-1048,67-1585,67-1585
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242527-SSP-LXC04363
Ultra Librarian 3D Model Ultra Librarian SSP-LXC04363 CAD Model

Description

The Lumex Opto/Components Inc. 1242527-SSP-LXC04363 is a 3 round, red LED dot matrix and cluster display module.

  • Millicandela Rating: 2000mcd
  • Voltage Forward (Vf): 5.4V
  • Dimension: 0.43 inches in diameter and 0.39 inches in height
  • Application: optoelectronics applications
  • ECCN: EAR99

You May Also Be Interested in

LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX GRN 1.4\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX HER 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRIX
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 1.2\
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MTRX AMB-YWL 1.4\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess