Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Millicandela Rating 114µcd
Dimension 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Color Green
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2963
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Other Names HCMS2963,516-1182-5-NDR,516-1182-5
Standard Package 20
Win Source Part Number 976109-HCMS-2963
Ultra Librarian 3D Model Ultra Librarian HCMS-2963 CAD Model

Description

The HCMS-2963 is a green LED dot matrix and cluster display module manufactured by Broadcom Limited.

  • Series: HCMS-29xx
  • Configuration: 5 x 7
  • Package: Tube
  • Standard Package: 20
  • Interface: Serial
  • Millicandela Rating: 114μcd
  • Voltage Forward (Vf): Not Specified
  • Dimension: 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Lowest to $100.8280
ECAD model for HCMS-2922
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM RED
Need more? Email Us
ECAD model for HCMS-3962
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-3904
Broadcom Limited
3.3 V High Performance CMOS 5x7 AlphaNumeric Displays | LED DISPLAY 5X7 4CHAR 5MM GRN
Need more? Email Us
ECAD model for HCMS-3967
Broadcom Limited
LED DISPLAY 5X7 8CHAR .15" RED / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Need more? Email Us
ECAD model for HCMS-2915
OSRAM Opto Semiconductors Inc.
DISPLAY PROGRAMMABLE
Need more? Email Us
ECAD model for SIDV5545-20
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM YLW
Lowest to $80.4633
ECAD model for HCMS-2901
Fairchild/ON Semiconductor
1.2 INCH 30.5mm 5 X 7 DOT MATRIX STICK DISPLAY
Need more? Email Us
ECAD model for GMA8275C
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $136.3637
ECAD model for HCMS-2963

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.3637 $136.3637
2+ $131.8182 $263.6364
3+ $118.1819 $354.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 520 pieces
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention