EN
  • EN
  • DE

LTE-3677

Part No LTE-3677
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 9.62mW/sr @ 20mA
Wavelength 875nm
Forward Voltage 1.3V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 206762-LTE-3677
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-3677 CAD Model

Description

The Lite-On Inc. LTE-3677 is an infrared (IR) LED with a viewing angle of 30°, a forward voltage of 1.3V, and a wavelength of 875nm. It has a radiant intensity of 9.62mW/sr @ 20mA and is suitable for use in optoelectronic devices. The supply and demand status is balanced, and it comes in bulk packaging with 1k pcs per package.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess