EN
  • EN
  • DE

LTE-4206C

Part No LTE-4206C
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 60MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 60mA
Radiant Intensity (Ie) Min @ If 2.25mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 206763-LTE-4206C
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-4206C CAD Model

Description

The LTE-4206C is an infrared (IR) LED manufactured by Lite-On Inc.. It has a viewing angle of 20° and a forward voltage of 1.2V. The radiant intensity (Ie) min @ If of this LED is 2.25mW/sr @ 20mA. It has a medium popularity in the market and is limited in supply and demand. The LTE-4206C is a through-hole mount and has a radial dimension. It has a wavelength of 940nm and is commonly used in optoelectronics. This IR LED is compliant with RoHS regulations and has a continuous forward current-max of 60mA.

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
Vishay
Need more? Email Us
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess