EN
  • EN
  • DE

TSAL5300

Part No TSAL5300
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 30mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.35V
Viewing Angle 44°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 5mm Dia (T 1 3/4)
Win Source Part Number 213519-TSAL5300
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TSAL5300 CAD Model

Description

The Vishay 213519-TSAL5300 is an infrared (IR) electronic component with a 940nm wavelength.

  • Manufacturer: Vishay
  • Product Name: 213519-TSAL5300
  • Wavelength: 940nm
  • Supply and Demand Status: balance
  • Mounting Type: through-hole mounted type
  • Dimension: 5mm dia radial dimension (T 1 3/4)
  • Radiant Intensity (Ie) min @ If: 30mW/sr @ 100mA
  • Forward Voltage: 1.35V
  • Viewing Angle: 44°
  • Application: various applications, including industrial, communications, and networking.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5192
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to $0.3377
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess