Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 250mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 100mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 10°
Orientation Top View
Temperature Range - Operating 100°C (TJ)
Mounting Through Hole
Dimension TO-18-2 Metal Can
Win Source Part Number 213562-TSTS7100
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TSTS7100 CAD Model

Description

The Vishay TSTS7100 is an infrared (IR) type optoelectronic component with a viewing angle of 10°.

  • Viewing Angle: 10°
  • Forward Voltage: 1.3V
  • Radiant Intensity (Ie) Min @ If: 10mW/sr @ 100mA
  • Mounting Type: Through-Hole
  • Package: TO-18-2 metal can
  • Continuous Forward Current: 250mA
  • Operating Temperature: 100°C (TJ)
  • Application: Sensing & instrumentation, communications & networking
  • Supply and Demand Status: Limited
  • Packaging: Bulk

You May Also Be Interested in

Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
ECAD model for SFH4505
Vishay
EMITTER IR 940NM 70MA RADIAL
Lowest to $0.6674
ECAD model for VSLY3943
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (940 nm)
Lowest to $0.6423
ECAD model for SFH4341
Vishay
EMITTER IR 940NM 100MA SMD / High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW
Lowest to $1.0377
ECAD model for VSMB2943SLX01
Vishay
EMITTER IR 940NM 100MA 2SMD
Need more? Email Us
ECAD model for VSMB294008RG
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.5912
ECAD model for SFH4050
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Vishay
UV-C EMITTER
Lowest to $12.7194
ECAD model for VLMU35CT20-275-120
Vishay
EMITTER IR 850NM 100MA 0805 / Infrared (IR) Emitter 850nm 1.65V 100mA 5mW/sr @ 100mA 120° 0805 (2012 Metric)
Lowest to $0.5485
ECAD model for VSMY1850-O

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9308 $59.6540
11+ $9.7894 $107.6834
16+ $9.4834 $151.7344
22+ $9.1775 $201.9050
29+ $8.8716 $257.2764
38+ $7.9539 $302.2482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention