EN
  • EN
  • DE

TSTP027

Part No TSTP027
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family Infrared,UV,Visible Emitters
Manufacturer Vishay
Win Source Part Number 396480-TSTP027
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSTP027 CAD Model

Description

The TSTP027 is a high-precision thin film platinum temperature sensor (RTD) manufactured by Vishay. This sensor is designed for accurate and reliable temperature measurement in a wide range of applications. Its thin film construction allows for excellent stability and fast response times, making it suitable for demanding industrial and scientific uses.

Applications:

  • Industrial Process Control: Used in temperature monitoring and control systems for chemical, petrochemical, and food processing industries.
  • Heating, Ventilation, and Air Conditioning (HVAC): Employed in climate control systems for precise temperature regulation.
  • Medical Equipment: Integrated into patient monitoring devices, incubators, and diagnostic instruments.
  • Laboratory Instrumentation: Utilized in research and development equipment for accurate temperature measurement.
  • Automotive Temperature Sensing: Used in engine management systems and climate control.

Features:

  • High Accuracy: Provides precise temperature measurements with low tolerance.
  • Fast Response Time: Quickly responds to changes in temperature.
  • Excellent Stability: Maintains accuracy over extended periods.
  • Wide Temperature Range: Operates effectively across a broad range of temperatures.
  • Thin Film Technology: Ensures stable and reliable performance.

Benefits:

  • Precise Temperature Control: Allows for accurate and consistent temperature regulation, improving process efficiency.
  • Reliable Performance: Ensures consistent and dependable temperature readings, reducing errors and downtime.
  • Improved System Efficiency: Enhances the efficiency of temperature-sensitive systems.
  • Long Service Life: Withstands harsh conditions, extending the sensor's lifespan.
  • Versatile Applications: Suitable for a wide range of temperature measurement needs.

Additional Details:

The TSTP027 features a platinum resistance element that changes predictably with temperature, allowing for accurate and repeatable measurements. It adheres to industry standards for RTD sensors, ensuring compatibility with existing control systems. Its small size and robust construction make it easy to integrate into a variety of applications.

The sensor is particularly valuable in applications where precise temperature control is critical, such as in chemical reactors, environmental chambers, and medical diagnostic equipment. Its fast response time and excellent stability make it a reliable choice for ensuring accurate and consistent temperature readings.

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.6485
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess