EN
  • EN
  • DE

TSML1020

Part No TSML1020
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 3mW/sr @ 20mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 2-SMD, Gull Wing
Win Source Part Number 135905-TSML1020
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TSML1020
Introduction Date July 18, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TSML1020 CAD Model

Description

The TSML1020 is a high popularity electronic component used in optoelectronics.

  • Type: infrared (IR)
  • Orientation: top view
  • Mounting: SMD (SMT)
  • Viewing Angle: 24°
  • Wavelength: 940nm
  • Radiant Intensity (Ie) min @ If: 3mW/sr @ 20mA
  • Continuous Forward Current - max: 100mA
  • Supply and Demand Status: sufficient

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to $0.3377
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5182
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4732 $52.0520
260+ $0.3883 $100.9580
400+ $0.3762 $150.4800
550+ $0.3640 $200.2000
715+ $0.3519 $251.6085
955+ $0.3155 $301.3025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess