EN
  • EN
  • DE

HSDL-4220

Part No HSDL-4220
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 100MA T 1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 22mW/sr @ 50mA
Wavelength 875nm
Forward Voltage 1.5V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Dimension T 1 3/4
Win Source Part Number 1043977-HSDL-4220
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSDL-4220 CAD Model

Description

The Lite-On Inc. HSDL-4220 is an infrared (IR) LED that is designed for use in optoelectronic applications.

  • Forward Voltage: 1.5V
  • Viewing Angle: 30°
  • Wavelength: 875nm
  • Radiant Intensity: 22mW/sr @ 50mA
  • Continuous Forward Current: 100mA
  • Operating Temperature: 0°C to 70°C
  • Common Applications: Remote controls, security systems, and data transmission

You May Also Be Interested in

Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0461
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0525
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess