EN
  • EN
  • DE

VLMU3100-GS08

Part No VLMU3100-GS08
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 405NM 30MA PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Ultraviolet (UV)
Continuous forward current- Max 30mA
Wavelength 405nm
Forward Voltage 3.2V
Viewing Angle 120°
Orientation Top View
Temperature Range - Operating -40°C to 80°C (TA)
Mounting SMD (SMT)
Dimension 2-PLCC
Win Source Part Number 1081129-VLMU3100-GS08
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety
Ultra Librarian 3D Model Ultra Librarian VLMU3100-GS08 CAD Model

Description

The VLMU3100-GS08 is an ultraviolet (UV) LED from Vishay that has a forward voltage of 3.2V and a viewing angle of 120°.

  • Forward Voltage: 3.2V
  • Viewing Angle: 120°
  • Package Size: 2-PLCC
  • Continuous Forward Current: 30mA
  • Orientation: Top-view
  • Wavelength: 405nm
  • Operating Temperature: -40°C to 80°C (TA)
  • ECCN: EAR99

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.5334
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1444
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0436

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6097 $51.8245
200+ $0.5002 $100.0400
310+ $0.4846 $150.2260
430+ $0.4690 $201.6700
555+ $0.4533 $251.5815
740+ $0.4065 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess