Products specifications

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 100mA
Wavelength 890nm
Forward Voltage 1.35V
Viewing Angle 44°
Orientation Side View
Temperature Range - Operating -40°C to 100°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 1114789-TSSF4500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSSF4500 CAD Model

Description

The Vishay TSSF4500 is an infrared (IR) component that is side-view oriented and has a through-hole mounting.

  • Manufacturer: Vishay
  • Orientation: Side-view
  • Mounting: Through-hole
  • Forward Voltage: 1.35V
  • Viewing Angle: 44 degrees
  • Wavelength: 890nm
  • Radiant Intensity (Ie) min @ If: 10mW/sr @ 100mA
  • Category: Optoelectronics
  • Temperature Range: -40°C to 100°C (TA)
  • Continuous Forward Current-Max: 100mA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TT Electronics
LED IR GAAS COAXIAL
Need more? Email Us
ECAD model for OP115A
Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Everlight Electronics Co Ltd
EMITTER IR 850NM 65MA 1206
Need more? Email Us
ECAD model for HIR11-21C/L11/TR8
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
Bivar Inc.
EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Need more? Email Us
ECAD model for UV3TZ-390-15
Vishay
LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Need more? Email Us
ECAD model for VLMU3500-385-060
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Need more? Email Us
ECAD model for QEB373GR
Marktech Corporate
EMITTER IR 1300NM 100MA RADIAL / Infrared (IR) Emitter 1300nm 0.8V 100mA 12° Radial, Metal Can
Need more? Email Us
ECAD model for MTE1300NN1-WRC
Vishay
EMITTER IR 940NM 70MA SMD
Lowest to $0.6431
ECAD model for VSMY12940

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention