EN
  • EN
  • DE

LTE-C9301

Part No LTE-C9301
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description IR Emitter and Detector | EMITTER IR 940NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Type Infrared (IR)
Radiant Intensity (Ie) Min at If 2.9mW/sr at 20mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 25°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMT, Right Angle
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1209354-LTE-C9301
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTE-C9301 CAD Model

Description

The LTE-C9301 is a surface-mount LED manufactured by Lite-On Inc. It is a high-brightness LED designed for various indicator and lighting applications. It offers a compact size, low power consumption, and long lifespan.

Applications:

  • Backlighting (LCDs, Keypads)
  • Indicator Lights (Power, Status)
  • Automotive Lighting (Dashboard Indicators)
  • Consumer Electronics (Appliances, Gadgets)
  • Signage

Features:

  • High Brightness
  • Compact Size (Surface Mount)
  • Low Power Consumption
  • Long Lifespan
  • Wide Viewing Angle
  • Various Colors Available (depending on specific model variant)

Benefits:

  • Clear Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Space Saving: Compact size allows for integration in space-constrained applications.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Long-Lasting Performance: Long lifespan minimizes maintenance and replacement costs.
  • Versatile Application: Suitable for a wide range of applications requiring indicator lights or backlighting.

Additional Details:

The LTE-C9301 is typically available in various colors, including red, green, blue, and yellow. It is a surface-mount device (SMD) and is compatible with automated assembly processes. Specific electrical and optical characteristics (e.g., forward voltage, luminous intensity, wavelength) vary depending on the color and specific model variant.

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0520
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3889
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess