EN
  • EN
  • DE

HSDL-3612-008

Part No HSDL-3612-008
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description TXRX IR 115.2KB/S 3V TOP VW SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbps
Voltage - Supply 2.7 V ~ 5.25 V
Idle Current, Typ @ 25°C 2.5 mA
Link Range, Low Power 1.5m
Orientation Top View
Temperature Range - Operating -20°C ~ 70°C
Size 12.2mm x 5.1mm x 4.0mm
Standards IrDA 1.4
Shutdown Yes
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 459092-HSDL-3612-008
Ultra Librarian 3D Model Ultra Librarian HSDL-3612-008 CAD Model

Description

The HSDL-3612-008 is an IrDA transceiver module designed for wireless communication.

  • Data Rate: 115.2kbps
  • Standard: IrDA 1.4
  • Link Range: 1.5m in low power mode
  • Idle Current: 2.5mA @ 25°C
  • Temperature Range: -20°C to 70°C
  • Packaging: Tape and reel
  • Standard Package: 400 pcs
  • View: Top view
  • Size: 12.2mm x 5.1mm x 4.0mm
  • Status: Obsolete
  • Manufacturer: Lite-On Inc.

You May Also Be Interested in

Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / Infrared Transceiver Module (SIR, 115.2 kbit/s)
Need more? Email Us
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess