EN
  • EN
  • DE

ADUC7024BCP62

Part No ADUC7024BCP62
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision Analog Microcontroller 12-bit Analog I/O, ARM7TDMI MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142376-ADUC7024BCP62
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7024BCP62 CAD Model

Description

Analog Devices ADUC7024BCP62 Microcontroller Overview

The ADUC7024BCP62 is a high-performance microcontroller unit (MCU) designed by Analog Devices Inc., renowned for its precision analog microcontrollers. This MCU is part of the ADuC702x series, which is specially crafted for industrial and instrumentation applications where precision data acquisition, control, and processing are crucial.

Key Features

  • Core: The ADUC7024BCP62 is built around an ARM7TDMI core, operating at a frequency of up to 41.78 MHz, which provides a balanced combination of processing power and energy efficiency.
  • Memory: It comes with 62KB of non-volatile Flash/EE memory and 8KB of SRAM, ensuring ample space for complex applications and data storage.
  • Analog-to-Digital Converter: The device includes a 12-bit, multichannel successive approximation register (SAR) ADC with up to 1 MSPS, providing accurate and fast data conversion.
  • Digital-to-Analog Converters: Four 12-bit DACs are integrated for precise analog output capabilities.
  • Temperature Sensor: An on-chip temperature sensor allows for system monitoring and compensation, enhancing the reliability of temperature-sensitive applications.
  • Communication Interfaces: Multiple communication interfaces are supported, including I²C, UART, and SPI, enabling the MCU to interface with a wide range of peripherals and systems.
  • Power Management: The ADUC7024BCP62 supports a wide operating voltage range from 2.7V to 3.6V, and features power-saving modes for efficient energy management.
  • Packaging: The device is offered in a compact 64-Lead LFCSP package, making it suitable for space-constrained applications.

Applications

With its robust suite of features, the ADUC7024BCP62 is ideal for a variety of applications, such as:

  • Industrial control systems
  • Precision instrumentation
  • Sensor interfacing and signal conditioning
  • Smart battery management
  • Medical devices

The ADUC7024BCP62 represents Analog Devices Inc.'s commitment to providing high-quality, precision MCUs that meet the rigorous demands of industrial and instrumentation environments. Its combination of processing power, memory capacity, and integrated analog peripherals make it a versatile choice for engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess