Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 36V
Voltage - Output 1 1.2 ~ 36V
Current - Output (Maximum) 5.4A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 88-BBGA Module
Parts Dimension 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)
Supplier Device Package 88-BGA (15x11.25)
Family Part Number LTM8054
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 758742-LTM8054EY#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8054EY#PBF CAD Model

Description

Introducing the LTM8054EY#PBF from Linear Technology

The LTM8054EY#PBF is a highly versatile and efficient micro-module (μModule) step-down regulator with a wide input voltage range designed by Linear Technology, a leader in high-performance analog integrated circuits. This advanced power solution is an all-in-one, compact, easy-to-use module that simplifies the implementation of a complete power management system.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 6V to 58V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.97V up to 32V, providing flexibility for different power requirements.
  • High Efficiency: With its high-efficiency design, the LTM8054EY#PBF ensures minimal power loss and heat generation, which is critical for performance and reliability.
  • Integrated Components: The module includes the switching controller, power switches, inductor, and all support components, reducing design complexity and board space requirements.
  • Multiple Operating Modes: Users can select from Burst Mode operation for high efficiency at light loads or choose fixed frequency switching for noise-sensitive applications.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe and reliable operation under various conditions.

Applications

The LTM8054EY#PBF is an ideal solution for a wide array of applications that require a compact, efficient, and reliable power supply. Its robust design makes it suitable for:

  • Automotive battery regulation
  • Power distribution systems
  • Industrial supplies
  • Telecommunication infrastructure
  • Medical equipment
  • Data storage and networking

Easy Integration

Linear Technology's LTM8054EY#PBF is designed for ease of use, enabling designers to integrate it into their systems with minimal additional components. Its surface-mount package is compatible with standard manufacturing processes, and its comprehensive datasheet includes application notes and reference designs to further assist in the integration process.

With its robust feature set and straightforward implementation, the LTM8054EY#PBF is a powerful choice for designers seeking a high-performance power management solution that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Bel Power Solutions
REGULATOR SWITCHING 36V 3A
Need more? Email Us
ECAD model for PSB363-9LIR
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 200W / Module DC-DC 48VIN 1-OUT 3.3V 40A 132W 8-Pin Quarter-Brick
Lowest to $84.2382
ECAD model for AGQ200B-48S3V3-6L
Texas Instruments
IC REG LINEAR SWITCHING REG
Lowest to $38.8333
ECAD model for LMZ22010TZ
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 18W
Lowest to $15.3076
ECAD model for AXH005A0X
GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ
GE Critical Power
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 12VIN 1-OUT 1.5V 10A 10-Pin SIP Box/Tray
Need more? Email Us
ECAD model for AXA010A0M3Z
CUI Inc.
DC DC CONVERTER +/-15V 2W / Isolated Module DC DC Converter 2 Output 15V -15V 66.6mA, 66.6mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM2-S12-D15-S
CUI Inc.
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM1-S12-S5-S

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2443 $96.4886
3+ $45.1909 $135.5727
4+ $43.6642 $174.6568
5+ $40.6107 $203.0535
7+ $39.0840 $273.5880
8+ $37.5573 $300.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,210 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention