EN
  • EN
  • DE

PSB363-9LIR

Part No PSB363-9LIR
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR SWITCHING 36V 3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Bel Power Solutions
Series Melcher PSB
Packaging Bulk
Type Non-Isolated
Input Voltage MIN 44V
Voltage Input MAX 144V
Number of Outputs 1
Voltage - Output 1 36V
Current - Output (Maximum) 4A
Power (Watts) 144W
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 71°C
Efficiency 95%
Mounting Chassis Mount
Package Module
Dimension 4.17" L x 2.72" W x 1.27" H (106.0mm x 69.0mm x 32.2mm)
Approvals cCSAus, CE
Win Source Part Number 769490-PSB363-9LIR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian PSB363-9LIR CAD Model

Description

The Bel Power Solutions Melcher PSB series is a non-isolated module with a voltage output of 36V and a power of 144W.

  • Efficiency: 95%
  • Mounting Type: Chassis Mount
  • Approvals: cCSAus, CE
  • Applications: ITE (Commercial)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Packaging: Bulk
  • Package Quantity: 10 per package
  • Dimensions: 4.17" L x 2.72" W x 1.27" H (106.0mm x 69.0mm x 32.2mm)
  • Input Voltage MIN: 44V
  • Voltage Input MAX: 144V
  • Current Output (Maximum): 4A

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess