Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Watchdog Timer, Y2K
Memory Size 256B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 4mA @ 3V to 3.6V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 126218-DS1501WS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1501WS CAD Model

Description

Maxim Integrated DS1501WS Y2K-Compliant Watchdog Real-Time Clock

The Maxim Integrated DS1501WS is a full-featured, Y2K-compliant real-time clock (RTC) with an integrated watchdog timer, alarm, and century byte. Designed with precision and reliability in mind, it is targeted towards systems that require accurate timekeeping, scheduled operations, and system monitoring to prevent lockups. Encapsulated in a durable surface-mount package, it is ideal for embedded systems, servers, networking equipment, and other time-sensitive applications.

Key Features:

  • Y2K Compliance: The DS1501WS is fully prepared to handle the transition from December 31, 1999, to January 1, 2000, and beyond, thanks to its century byte and date logic.
  • Watchdog Timer: A crucial feature for system stability, the integrated watchdog timer helps to recover from runaway or locked-up code by resetting the system if the timer is not periodically cleared.
  • Alarm Function: The alarm can be set to trigger on a per-second, per-minute, per-hour, or daily basis, providing versatility for various timed events and operations.
  • High Precision: The device maintains accurate timekeeping with a precision oscillator and supports leap year compensation up to the year 2100.
  • Power Management: The DS1501WS includes a power-fail circuit that automatically switches to backup battery power when the main power supply fails, ensuring uninterrupted timekeeping.
  • Memory: The device features a serial real-time clock with 114 bytes of NV SRAM, offering storage for critical data that must be preserved during power loss.
  • Interface: It communicates with the host system via a simple serial interface compatible with most microcontrollers.
  • Durability: The surface-mount package ensures a robust and reliable integration into a variety of hardware configurations.

The DS1501WS from Maxim Integrated is a versatile and dependable choice for systems requiring accurate real-time clocks with additional watchdog and alarm functionality. Its Y2K readiness and integrated features make it a smart solution for maintaining system integrity and performance.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-IBO5-S3-T
Microchip Technology
Real-Time Clock/Calendar with I2C Interface and EEPROM
Lowest to $1.3397
ECAD model for MCP79410
Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
ECAD model for MCP79522-I/MS
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768kHz-EOA9-S3-DBT
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
ECAD model for DS12R885S-33+
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz
Need more? Email Us
ECAD model for Q41457471000100

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5947 $68.3523
21+ $6.2312 $130.8552
33+ $6.0372 $199.2276
45+ $5.8419 $262.8855
58+ $5.6478 $327.5724
77+ $5.0632 $389.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention