EN
  • EN
  • DE

DRV10983PWP

Part No DRV10983PWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-28V 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name DRV10983
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38464-2-ND, 296-38464-6, 296-38464-6INACTIVE, 296-38464-6INATIVE-ND, 296-38464-2, 296-38464-5, 296-38464-6-ND, 296-38464-2INACTIVE, 296-38464-1-ND, 296-38464-1
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844109-DRV10983PWP
Ultra Librarian 3D Model Ultra Librarian DRV10983PWP CAD Model

Description

The DRV10983PWP from Texas Instruments is a state-of-the-art, three-phase sensorless motor driver with an integrated power module designed to deliver high performance, efficiency, and reliability. It is particularly aimed at providing a compact and efficient solution for driving Brushless DC (BLDC) motors, which are commonly used in applications such as fans, pumps, and other home appliances where quiet operation and long life are critical requirements.

Key Features

  • Integrated Power Stage: The DRV10983PWP integrates power MOSFETs that provide a continuous drive current of up to 2A, with peak currents higher for short durations, ensuring robust performance for a wide range of motor applications.
  • Sensorless Control: With its advanced sensorless control algorithm, the device eliminates the need for external Hall sensors, thus simplifying the motor system design and reducing overall system cost.
  • Configurable Parameters: Users can configure key motor parameters such as acceleration, deceleration, speed, and current limits through an I2C interface or via the use of external pins, allowing for a highly flexible and customizable motor control solution.
  • Quiet Operation: The DRV10983PWP employs a proprietary algorithm that reduces acoustic noise and vibration, making it an ideal driver for noise-sensitive applications.
  • Protection Features: It includes multiple protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction prevention, which contribute to the safety and longevity of the motor system.

Applications

The DRV10983PWP is versatile and can be used in a variety of applications where efficient, reliable, and silent operation of three-phase BLDC motors is required. These include, but are not limited to, home appliances like air purifiers, HVAC systems, ceiling fans, and also in medical devices, office automation equipment, and other small industrial applications.

Package and Availability

The device is available in a 24-pin HTSSOP (PWP) package, which offers a compact footprint while still allowing for adequate thermal performance. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the DRV10983PWP into your design.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9918 $54.5490
110+ $0.9291 $102.2010
170+ $0.8977 $152.6090
240+ $0.8349 $200.3760
315+ $0.8035 $253.1025
390+ $0.7721 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess