EN
  • EN
  • DE

LTM2887CY-5I#PBF

Part No LTM2887CY-5I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description Digital Isolator Logic 6-CH 10MHZ 32-Pin BGA Tray / DGTL ISO 6-CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Series μModule
Packaging Tray
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 30kV/μs
Data Rate 400kHz
Propagation Delay tpLH / tpHL (Maximum) 250ns, 250ns
Rise / Fall Time (Typ) 250ns, 250ns (Maximum)
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 32-BBGA
Manufacturer Package 32-BGA (15x11.25)
Win Source Part Number 784546-LTM2887CY-5I#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM2887CY
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2887CY-5I#PBF CAD Model

Description

The LTM2887CY-5I#PBF is a robust isolated USB transceiver module designed and manufactured by Linear Technology, which is now part of Analog Devices Inc. This high-performance product offers a complete and versatile solution for applications requiring USB isolation to protect against ground loops, large common mode voltages, and surges.

Key Features

  • Isolation: The LTM2887CY-5I#PBF provides up to 2500Vrms of galvanic isolation between the USB host computer and the connected USB device, ensuring reliable operation in harsh electrical environments.
  • Integrated Power: This module comes with an integrated, isolated DC/DC converter that delivers a regulated output, eliminating the need for additional power supplies.
  • High-Speed Data Transfer: It supports full-speed USB communication, ensuring efficient data transfer rates that are essential for a wide range of applications.
  • Robust Protection: The device features overcurrent protection and robust ESD protection, safeguarding both the USB transceiver and the connected equipment from potential damage.
  • Temperature Range: The LTM2887CY-5I#PBF operates over an industrial temperature range, making it suitable for use in extreme conditions.

Applications

The versatility of the LTM2887CY-5I#PBF makes it an ideal choice for a variety of applications, including:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Devices
  • Isolated USB Hubs

Technical Specifications

Parameter Value
Isolation Voltage 2500Vrms
Data Rate Full-Speed USB
Temperature Range -40°C to +85°C
Package Compact 22mm x 9mm Surface Mount LGA

The LTM2887CY-5I#PBF is a testament to Linear Technology's commitment to providing innovative solutions that enhance system performance and reliability. With its comprehensive feature set, this isolated USB transceiver module is an excellent choice for designers looking to add robust USB communication capabilities to their systems.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8404 $61.8828
16+ $7.2546 $116.0736
25+ $7.0270 $175.6750
34+ $6.8006 $231.2204
44+ $6.5743 $289.2692
59+ $5.8940 $347.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess