EN
  • EN
  • DE

LTM2886CY-3I#PBF

Part No LTM2886CY-3I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Capacitive Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 400kHz
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Rise and Fall Time 250ns, 250ns (Max)
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064304-LTM2886CY-3I#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LTM2886CY-3I#PBF CAD Model

Description

The LTM2886CY-3I#PBF is a high-performance, isolated µModule (micro-module) transceiver from Linear Technology, designed to provide robust data communication in harsh industrial environments. This product is part of Linear Technology's family of isolated RS485/RS422 µModule transceivers, which integrate a number of key features to ensure reliable data transmission and reception even in the presence of high common-mode voltages and noise commonly found in industrial settings.

Key Features

  • Isolation: The LTM2886CY-3I#PBF provides up to 2500VRMS of galvanic isolation between the logic side and the transceiver side, effectively preventing ground loops and common-mode noise from affecting the data integrity.
  • Data Rate: It supports data rates up to 20Mbps, allowing for high-speed data communication necessary for modern industrial applications.
  • Integrated Power: This transceiver includes an integrated, isolated DC/DC converter, which simplifies the power supply design by providing isolated power for the transceiver and the external circuits connected to the bus.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the LTM2886CY-3I#PBF is built to operate reliably in extreme environmental conditions.
  • Robust ESD Protection: The device features ±15kV ESD protection on the transceiver input/output pins, safeguarding the device from electrostatic discharges during handling and operation.
  • Package: The component comes in a compact, surface-mount BGA package, which is suitable for space-constrained applications.

Applications

The LTM2886CY-3I#PBF is ideal for a variety of applications where isolation is critical for system integrity and safety. These include:

  • Industrial field buses
  • Networked sensors and actuators
  • Process control interfaces
  • Medical equipment with data communication needs

Conclusion

In conclusion, the LTM2886CY-3I#PBF from Linear Technology is a robust and reliable solution for isolated data communication. Its integration of power supply and transceiver functionality, along with its high-speed operation and strong ESD protection, make it an excellent choice for engineers looking to enhance their industrial or medical systems with high-integrity data communication capabilities.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess