The MAX14483AAP+ is a high-performance, six-channel digital isolator from Maxim Integrated, designed to provide robust communication in systems where isolation is a critical requirement. This component is ideal for industrial, medical, and automotive applications, where it offers protection against high voltage, noise, and ground loops.
Key Features
- High Isolation Voltage: The device is capable of withstanding up to 3.75kV RMS for 60 seconds, ensuring reliable operation in high-voltage environments.
- Channel Configuration: It features six independent isolation channels with unidirectional data flow, which are configurable as either 6/0, 5/1, 4/2, or 3/3 transmitter/receiver pairs.
- Data Rate: The MAX14483AAP+ supports data rates up to 25Mbps, making it suitable for high-speed communication needs.
- Low Power Consumption: With its energy-efficient design, the device operates with a low quiescent current, which is ideal for power-sensitive applications.
- Wide Temperature Range: The operating temperature range of -40°C to +125°C allows the isolator to function reliably in extreme conditions.
Applications
- Industrial Automation and Control Systems
- Medical Equipment with Stringent Isolation Requirements
- Electric Vehicles and Battery Management Systems
- Data Communication in Harsh Electrical Environments
Technical Specifications
Parameter
Value
Isolation Voltage
3.75kV RMS
Number of Channels
6
Maximum Data Rate
25Mbps
Power Supply Voltage
3.0V to 5.5V
Operating Temperature
-40°C to +125°C
With its robust feature set, the MAX14483AAP+ digital isolator from Maxim Integrated provides a reliable and efficient solution for systems requiring electrical isolation without compromising on data integrity and speed.