EN
  • EN
  • DE

NT96632BG

Part No NT96632BG
Manufacturer NOVATEK
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NOVATEK
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832925-NT96632BG
Ultra Librarian 3D Model Ultra Librarian NT96632BG CAD Model

Description

The NT96632BG is a system-on-chip (SoC) from Novatek Microelectronics Corp., primarily designed for advanced video processing and imaging applications. It integrates a high-performance processor, image signal processing (ISP) capabilities, and various interfaces to cater to devices requiring sophisticated video capture, encoding, and display functionalities. This chip is tailored for applications needing high-resolution video recording and advanced image processing, making it suitable for dashcams, action cameras, and surveillance systems.

Applications:

  • Dashcams: Used for recording driving footage with features like loop recording, G-sensor activation, and parking mode.
  • Action Cameras: Integrated into action cameras for capturing high-quality video during sports and outdoor activities, often with features like image stabilization and wide dynamic range (WDR).
  • Surveillance Systems: Employed in security cameras for real-time video monitoring, recording, and remote access.
  • Digital Video Recorders (DVRs): Used in DVR systems for recording and managing video feeds from multiple cameras.
  • IP Cameras: Integrated into IP cameras for network-based video surveillance and monitoring.

Features:

  • High-Resolution Video Encoding: Supports encoding of high-resolution video formats such as 1080p, 1440p, and potentially 4K, depending on the specific configuration.
  • Advanced Image Signal Processing (ISP): Includes an advanced ISP engine for image enhancement, noise reduction, and color correction.
  • Wide Dynamic Range (WDR): Incorporates WDR technology to capture clear images in high-contrast lighting conditions.
  • Multiple Interface Support: Offers various interfaces such as MIPI CSI, USB, and HDMI for connecting to image sensors, storage devices, and display outputs.
  • H.264/H.265 Encoding: Supports H.264 and H.265 video compression standards for efficient storage and transmission of video data.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Benefits:

  • Enhanced Video Quality: Delivers high-quality video recording with enhanced clarity, detail, and color accuracy.
  • Improved Image Processing: Provides advanced image processing capabilities for optimal image quality in various lighting conditions.
  • Versatile Connectivity: Offers versatile connectivity options for seamless integration with different peripherals and devices.
  • Efficient Video Compression: Enables efficient storage and transmission of video data with H.264/H.265 encoding.
  • Extended Battery Life: Ensures extended battery life in portable devices with low power consumption design.
  • Reliable Performance: Provides reliable performance in demanding video recording and processing applications.

Technical Specifications: While the exact specifications can vary depending on the specific implementation and configuration, the NT96632BG typically supports video resolutions up to 1080p or 1440p at 30fps, features a built-in ARM Cortex-A series processor, and includes various memory interfaces such as DDR3 or DDR4. It is designed to operate within a wide temperature range, making it suitable for automotive and outdoor applications.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4045 $64.0450
22+ $5.2553 $115.6166
35+ $5.0912 $178.1920
47+ $4.9272 $231.5784
61+ $4.7632 $290.5552
82+ $4.2700 $350.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess