EN
  • EN
  • DE

LTC7545AKN#PBF

Part No LTC7545AKN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 12-bit 20-Pin PDIP N Tube / IC D/A CONV 12BIT PARALLEL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 14.25 V ~ 15.75 V
Voltage - Supply, Digital 5V, 14.25 V ~ 15.75 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 784506-LTC7545AKN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC7545
Introduction Date June 05, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC7545AKN#PBF CAD Model

Description

Product Overview: LTC7545AKN#PBF from Linear Technology

The LTC7545AKN#PBF is a high-performance, 12-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This precision DAC is tailored for demanding applications that require accurate and stable analog outputs, making it an ideal choice for industrial, instrumentation, and automated test equipment.

Key Features

  • Resolution: The LTC7545AKN#PBF boasts a 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Interface: It features a simple, parallel digital interface, which allows for straightforward connectivity and ease of use with most microcontrollers and digital systems.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, which is crucial for real-time applications.
  • Stability: The device is characterized by its excellent stability over temperature, ensuring reliable performance in varying environmental conditions.
  • Package: Housed in a 20-pin plastic DIP package, the LTC7545AKN#PBF is designed for through-hole mounting, providing robust mechanical stability.

Performance Specifications

  • Output Range: The DAC offers a full-scale output range that is determined by the reference voltage applied, giving designers flexibility in configuring the system.
  • Low Power Consumption: It is optimized for low power operation, which makes it suitable for portable and battery-powered applications.
  • Monotonicity: The DAC's monotonic performance over the entire operating range ensures that the output increases or remains constant with an increase in the digital input, providing a predictable and linear response.
  • Reference Input: A stable reference input is critical for the accuracy of the DAC, and the LTC7545AKN#PBF is designed to work with a wide range of reference voltages.

Applications

The LTC7545AKN#PBF is versatile and can be integrated into a variety of systems. Its high precision and stable performance make it particularly well-suited for:

  • Process control and automation
  • Data acquisition systems
  • Analog signal generation
  • Closed-loop servo controls
  • Test and measurement equipment

With its combination of features and performance, the LTC7545AKN#PBF from Linear Technology is a reliable choice for engineers and designers looking to implement a high-quality DAC in their systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess