EN
  • EN
  • DE

AD760AQ

Part No AD760AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16/18-Bit Self-Calibrating Serial/Byte DACPORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DACPORT
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 13μs
Output Type Voltage - Buffered
Data Interface Parallel, Serial
Reference Type External, Internal
Operating Supply Voltage ±14.25 V ~ 15.75 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.2
Architecture Current Steering, R-2R
Operating Temperature Range -40°C ~ 85°C
Package 28-CDIP (0.600", 15.24mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1137500-AD760AQ
Manufacturer Homepage www.analog.com
Family Name AD760
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD760AQ CAD Model

Description

Analog Devices Inc. AD760AQ Digital-to-Analog Converter

The AD760AQ from Analog Devices Inc. is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC is designed to meet the rigorous demands of industrial, instrumentation, and medical applications where reliable and consistent digital-to-analog conversion is critical.

With its 16-bit resolution, the AD760AQ ensures fine granularity in the analog output, allowing for smooth and precise control in systems such as automated test equipment, process control, and high-end audio equipment. The device operates with a ±10 V output range, providing a wide dynamic range that is suitable for diverse applications.

The AD760AQ features a monolithic design with factory calibration, which minimizes the need for external components and simplifies the design-in process. This integrated approach reduces system complexity and enhances overall system reliability. Additionally, the device boasts a fast settling time, which is essential for applications that require rapid changes in output levels without sacrificing accuracy.

Analog Devices Inc. has equipped the AD760AQ with a versatile interface that supports both serial and parallel input formats, making it adaptable to a variety of microprocessors and digital systems. The device's digital interface is TTL and CMOS compatible, ensuring easy integration into existing designs without the need for additional level-shifting hardware.

The AD760AQ is housed in a hermetic side-brazed ceramic DIP (dual in-line package), offering robust protection against environmental factors such as moisture and temperature variations. This packaging ensures that the device maintains its performance characteristics even in harsh industrial environments.

As a testament to its reliability, the AD760AQ operates over an extended temperature range, making it suitable for deployment in systems where temperature extremes are a concern. The combination of high resolution, wide output range, fast settling time, and robust packaging makes the AD760AQ from Analog Devices Inc. an excellent choice for designers looking to implement a high-quality DAC in their systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $34.2168

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.1579 $183.1579
2+ $164.2106 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess