EN
  • EN
  • DE

ADV7120KSTZ50

Part No ADV7120KSTZ50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS 80 MHz, Triple 8-Bit Video DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Maximum), ±0.5 (Maximum)
Architecture Current Source
Operating Temperature Range 0°C ~ 70°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1142642-ADV7120KSTZ50
Manufacturer Homepage www.analog.com
Family Name ADV7120
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin China
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7120KSTZ50 CAD Model

Description

Product Overview: ADV7120KSTZ50 - Analog Devices Inc.

The ADV7120KSTZ50 is a high-speed, triple-channel digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This advanced component is specifically crafted to meet the rigorous demands of color graphics and video applications, providing an exceptional combination of speed, accuracy, and reliability.

Key Features

  • High-Speed Performance: The ADV7120KSTZ50 operates at a conversion rate of 50 MSPS (Mega Samples Per Second), ensuring smooth and rapid data processing that is essential for high-resolution and fast-refresh displays and video systems.
  • Triple DAC Channels: With three separate DAC channels, this device can simultaneously handle red, green, and blue video signals, offering superior color rendering and image quality for a vivid visual experience.
  • Integrated Output Amplifiers: Each channel comes with its own integrated output amplifier, facilitating direct connection to the display load and reducing the need for external components.
  • 12-Bit Resolution: The DAC boasts a 12-bit resolution, providing fine granularity and a high degree of accuracy in analog output, which translates to smoother gradients and more detailed images on screen.
  • CMOS Technology: Built on advanced CMOS process technology, the ADV7120KSTZ50 offers low power consumption, making it ideal for energy-efficient systems without compromising performance.
  • Wide Operating Temperature Range: This component is designed to perform reliably in a variety of environments with an operating temperature range from -40°C to +85°C.

Applications

The ADV7120KSTZ50 is versatile and can be used in a range of applications, including:

  • High-resolution color graphics systems
  • Professional video editing and broadcasting equipment
  • Medical imaging displays
  • Industrial control and automation systems
  • Simulation and virtual reality environments

Engineers and designers seeking a high-quality DAC solution for their video and graphics systems will find the ADV7120KSTZ50 to be an indispensable component. Its robust feature set ensures that it can meet the needs of the most demanding applications, delivering high-fidelity color reproduction and precise digital-to-analog conversion.

For more detailed specifications and application support, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2458 $72.9832
8+ $14.9710 $119.7680
12+ $14.5031 $174.0372
17+ $14.0353 $238.6001
22+ $13.5675 $298.4850
29+ $12.1639 $352.7531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess