EN
  • EN
  • DE

NE5532AN

Part No NE5532AN
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 9 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 200nA
Voltage - Input Offset 500μV
Operating Supply Current 8mA
Channel Output Current 38mA
Supply Voltage - Operating ±3 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 144588-NE5532AN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Signal Processing
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian NE5532AN CAD Model

Description

ON Semiconductor NE5532AN Dual Operational Amplifier

The NE5532AN from ON Semiconductor is a high-performance dual operational amplifier that combines a wide range of features making it suitable for a variety of audio applications and beyond. This op-amp is widely recognized for its low noise performance and high fidelity, ensuring clear and precise signal amplification in demanding environments.

Key Features:

  • Low Noise: The NE5532AN boasts a low noise voltage density of 5 nV/√Hz, which makes it ideal for high-quality audio pre-amplification and other noise-sensitive applications.
  • High Gain Bandwidth: With a high gain bandwidth product of 10 MHz, this op-amp can handle a wide range of frequencies without compromising gain.
  • High Slew Rate: A high slew rate of 9 V/μs allows the NE5532AN to respond quickly to changes in input, making it suitable for fast signal processing tasks.
  • Dual Amplifier Design: The dual amplifier configuration enables compact circuit designs, reducing the number of components needed for stereo audio channels or other dual-channel applications.
  • Output Short Circuit Protection: The device includes protection against short circuits, ensuring reliability and longevity even in challenging conditions.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from ±3V to ±15V, providing flexibility for different power supply designs.

Applications:

The NE5532AN is a versatile component that can be used in a multitude of electronic circuits. It is particularly well-suited for:

  • High-quality audio pre-amplifiers and mixers
  • Active filters and equalizers
  • Professional audio equipment
  • Signal processing equipment
  • Industrial measurement devices

Package and Quality:

This operational amplifier is packaged in an 8-pin DIP (Dual In-line Package), which allows for easy integration into both prototype and production circuits. ON Semiconductor's commitment to quality ensures that the NE5532AN meets strict industry standards for performance and reliability.

With its blend of features, the NE5532AN is a top choice for professionals and hobbyists alike looking to achieve the best in audio signal amplification and general-purpose operational amplifier applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess