EN
  • EN
  • DE

LTC6752IS5#TRMPBF

Part No LTC6752IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R CMOS 280MHZ TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Maximum) 5.5mV at 3.3V
Current - Input Bias (Maximum) 1.5μA at 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Maximum) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Maximum) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Mounting Style SMD
Supplier Device Package TSOT-23-5
Part Number Series LTC6752
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811359-LTC6752IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6752IS5#TRMPBF CAD Model

Description

LTC6752IS5#TRMPBF High-Speed Comparator from Linear Technology

The LTC6752IS5#TRMPBF is a high-performance, high-speed comparator from Linear Technology, designed to provide fast, precise voltage comparison for a wide range of applications. This device is part of a family of comparators that offer various options such as different packages and input/output configurations, catering to the specific needs of diverse electronic systems.

With its ultra-fast propagation delay of just 2.9ns and overdrive dispersion of only 1.8ns, the LTC6752IS5#TRMPBF is an excellent choice for systems that require rapid and consistent response times, such as automated test equipment, high-speed signal processing, and data communication devices. Its low input offset voltage ensures accurate sensing, making it suitable for precision applications.

The comparator operates from a single 2.45V to 5.25V supply or from dual ±1.225V to ±2.625V supplies, providing flexibility in various circuit designs. The LTC6752IS5#TRMPBF can interface directly with 3.3V and 5V logic, adding to its versatility. It features rail-to-rail inputs, which allow the input signal range to extend from the negative supply to the positive supply, maximizing the input signal dynamic range.

Designed for reliability and robust performance, the LTC6752IS5#TRMPBF has an operating temperature range of -40°C to 125°C, ensuring stable operation under extreme conditions. The device comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Additional features of the LTC6752IS5#TRMPBF include a fast rise and fall time of 1.2ns with 5mV overdrive, CMOS output driver that sinks and sources 3.5mA, and an input hysteresis of 3mV, which provides noise immunity and prevents oscillation on slowly moving input signals.

The LTC6752IS5#TRMPBF is provided in tape and reel packaging, indicated by the 'TRMPBF' suffix, which is suitable for automated manufacturing processes, ensuring efficient and cost-effective assembly.

In summary, the LTC6752IS5#TRMPBF from Linear Technology is a top-tier choice for designers looking for a high-speed, precise, and flexible comparator that is easy to integrate into a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2207 $50.5449
17+ $5.9247 $100.7199
27+ $5.7395 $154.9665
37+ $5.5544 $205.5128
47+ $5.3692 $252.3524
63+ $4.8138 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess