EN
  • EN
  • DE

LTC5593IUH#PBF

Part No LTC5593IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 4GHz 24-Pin QFN EP Tube / IC MIXR 2.3-4.5GHZ DWNCONV 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type LTE, WiMax
Frequency 2.3GHz ~ 4.5GHz
Number of Mixers 2
Gain 7dB
Noise Figure 12dB
Secondary Attributes Down Converter
Operating Supply Current 396mA
Operating Supply Voltage 3.1 V ~ 5.3 V
Package 24-WQFN Exposed Pad
Manufacturer Package 24-QFN (5x5)
Win Source Part Number 784214-LTC5593IUH#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC5593
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5593IUH#PBF CAD Model

Description

LTC5593IUH#PBF High Dynamic Range Down-Converting Mixer

The LTC5593IUH#PBF is a high-performance, passive double-balanced mixer, designed by Linear Technology to offer exceptional dynamic range and high linearity in a compact package. This mixer is an ideal choice for demanding wireless applications such as point-to-point and point-to-multipoint broadband wireless services, military radios, radars, and electronic warfare systems.

Key Features:

  • Wide RF Frequency Range: The LTC5593IUH#PBF operates over a broad frequency range from 600MHz to 15GHz, making it versatile for a wide array of RF applications.
  • High Linearity: It offers excellent IIP3 performance of 24.4dBm at 900MHz, ensuring high-quality signal processing in environments with strong interferers.
  • Low Conversion Loss: The mixer maintains a low conversion loss, typically 8.9dB at 900MHz, which contributes to its efficient signal conversion capabilities.
  • High Input P1dB: An input P1dB of 16.5dBm at 900MHz allows the mixer to handle higher power levels without significant distortion.
  • Integrated LO Buffer: The device includes an integrated LO buffer, simplifying the design and reducing the need for external components.
  • Wide IF Bandwidth: With an IF bandwidth of DC to 6GHz, the LTC5593IUH#PBF can be used in a variety of intermediate frequency (IF) applications.
  • Compact Package: Housed in a 4mm x 4mm QFN package, the mixer saves valuable board space in space-constrained applications.

Applications:

  • Cellular Infrastructure
  • Test Equipment
  • Wireless Backhaul
  • Satellite Communications
  • Software Defined Radios (SDR)

The LTC5593IUH#PBF is designed to be easy to use with a single-ended RF and IF port configuration, which simplifies the board layout. The mixer's high performance and robustness make it a go-to component for engineers who require reliable signal mixing in their RF designs. With its integration of an LO buffer and wide operating frequency range, the LTC5593IUH#PBF stands out as a versatile and efficient solution for high-frequency mixing applications.

Linear Technology, now part of Analog Devices, is renowned for its high-quality products, and the LTC5593IUH#PBF is no exception. It represents a blend of performance, integration, and reliability, making it an excellent choice for your next high-frequency design project.

You May Also Be Interested in

Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9724 $59.8344
13+ $8.1825 $106.3725
19+ $7.9268 $150.6092
27+ $7.6711 $207.1197
34+ $7.4154 $252.1236
46+ $6.6483 $305.8218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess