EN
  • EN
  • DE
  • IT

LTC4085EDE-3#PBF

Part No LTC4085EDE-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1200mA 3.95V 14-Pin DFN EP Tube / IC USB POWER MANAGER 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.5A
Battery Pack Voltage 3.95V
Voltage Supply MAX 5.5V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 783892-LTC4085EDE-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4085-3
Introduction Date February 22, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE-3#PBF CAD Model

Description

LTC4085EDE-3#PBF - Linear Technology

The LTC4085EDE-3#PBF is a cutting-edge power management integrated circuit (IC) developed by Linear Technology, a brand of Analog Devices. This IC is specifically designed to provide efficient power management solutions for portable Li-Ion/Polymer battery applications. It features an autonomous power path management system that ensures the seamless operation of the load from a USB port and a battery simultaneously.

Key Features:

  • PowerPath Controller: The LTC4085EDE-3#PBF offers a PowerPath controller that automatically controls the direction of power flow, ensuring that the system can operate even when the battery is being charged.
  • High Efficiency: With an impressive efficiency rate, this IC maximizes battery life, making it ideal for energy-sensitive applications.
  • Integrated Charger: It includes an integrated standalone linear charger with thermal regulation, which facilitates safe and efficient charging of the battery.
  • USB Compatibility: The device is designed to work with USB power specifications, allowing it to draw power from a standard USB port for charging and operation.
  • Compact Design: Housed in a low-profile (0.75mm) 14-lead DFN package, the LTC4085EDE-3#PBF is suitable for space-constrained applications.
  • Wide Input Voltage Range: It supports an input voltage range that makes it versatile for various USB-powered devices.
  • Overvoltage Protection: The IC comes with overvoltage protection, safeguarding the device and the battery from potential damage caused by voltage spikes.

Applications:

  • Portable Medical Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Personal Media Players
  • Bluetooth Devices
  • Backup Battery Systems

The LTC4085EDE-3#PBF by Linear Technology represents a robust solution for designers looking to integrate a high-efficiency power management system with minimal external components. Its advanced features and compact size make it an excellent choice for the latest portable electronic devices.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess