EN
  • EN
  • DE

HMC363G8

Part No HMC363G8
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-12GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
Function Divide-by-8
Frequency 0Hz ~ 12GHz
RF Type DBS, VSAT
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-SMT
Base Product Number HMC363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378579-HMC363G8
Ultra Librarian 3D Model Ultra Librarian HMC363G8 CAD Model

Description

The HMC363G8 is a high-performance, GaAs MMIC SMT double-balanced mixer from Analog Devices Inc., designed to meet the needs of RF and microwave applications. This versatile component is a pivotal element in systems requiring frequency conversion, such as in satellite communications, radar systems, electronic warfare, and test equipment.

Key Features

  • Frequency Range: The HMC363G8 operates over a broad frequency range, with its RF/LO frequency spanning from 11 to 20 GHz and its IF frequency ranging from DC to 3 GHz. This wide range makes it suitable for various high-frequency applications.
  • Conversion Loss: With a typical conversion loss of only 9 dB, this mixer maintains excellent signal integrity, ensuring minimal signal loss during the frequency conversion process.
  • LO/RF Isolation: It offers exceptional LO to RF isolation of 45 dB, which minimizes leakage between the local oscillator and the RF signal paths, thereby enhancing the mixer's performance.
  • Input Power: The HMC363G8 can handle a maximum input power of +17 dBm, providing robustness against higher power levels without compromising performance.
  • Package: It comes in a compact 8 x 8 mm surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the HMC363G8 makes it an ideal choice for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • MMDS & LMDS
  • Radar and satellite communication systems
  • Test equipment and sensors

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC363G8 is no exception. It is built to deliver consistent performance and reliability, ensuring that your RF and microwave systems operate at their highest potential. Whether you are designing for commercial or military applications, the HMC363G8 offers the precision and durability required in demanding environments.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess