EN
  • EN
  • DE

ZLNB2001Q16TC

Part No ZLNB2001Q16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL DUAL H/V TONE SW 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Function Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 800377-ZLNB2001Q16TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLNB2001Q16TC CAD Model

Description

Product Overview: ZLNB2001Q16TC

The ZLNB2001Q16TC from Diodes Incorporated is a cutting-edge integrated circuit designed to cater to the modern needs of satellite receiver systems. This high-performance device is engineered to function as a dual output LNB supply and control voltage regulator. Its primary application is to provide the necessary voltages and signals to Low Noise Block downconverters (LNB) in satellite dishes, enabling the reception of satellite signals and their conversion to a frequency that can be demodulated by satellite receivers.

Key Features

  • Versatile Power Management: The ZLNB2001Q16TC is capable of delivering two regulated output voltages, which are selectable via the I2C interface. This feature ensures compatibility with a wide range of LNBs.
  • Advanced DiSEqC™ Support: It incorporates DiSEqC™ 1.X and 2.X compatibility, allowing for bi-directional communication between the satellite receiver and the LNB, essential for satellite positioning and selection.
  • Tone Generation: The device includes a 22 kHz tone generator for controlling the LNB's local oscillator, which is vital for switching between different satellite bands.
  • High Efficiency: Designed with energy efficiency in mind, the ZLNB2001Q16TC minimizes power consumption, making it an eco-friendly choice for satellite system manufacturers.
  • Protection Features: It comes with built-in overcurrent protection and thermal shutdown mechanisms to safeguard the device and the system it operates within from potential damage caused by electrical anomalies.

Applications

The ZLNB2001Q16TC is ideally suited for use in digital satellite equipment such as set-top boxes, satellite demodulators, and personal video recorders (PVRs). Its robust design and advanced features make it a reliable choice for ensuring optimal performance in satellite signal reception.

Package and Quality

Encased in a QFN-16 package, the ZLNB2001Q16TC is compact and designed for surface mount technology (SMT), making it suitable for high-density PCB layouts. Diodes Incorporated is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess