EN
  • EN
  • DE

ADRF6516ACPZ-R7

Part No ADRF6516ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC AMP VGA 31MHZ DUAL 32LFCSP / 31 MHz, Dual Programmable Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Function Programmable Filter, VGA
Frequency 31MHz
RF Type General Purpose
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Part Number Series ADRF6516
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807805-ADRF6516ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADRF6516ACPZ-R7 CAD Model

Description

ADRF6516ACPZ-R7: A Versatile Variable Gain Amplifier by Analog Devices Inc.

The ADRF6516ACPZ-R7 is a state-of-the-art variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to provide precise gain control, excellent dynamic performance, and a high degree of flexibility, making it an ideal choice for a wide range of applications including wireless infrastructure, medical imaging, and industrial instrumentation.

Key Features

  • Frequency Range: The ADRF6516 operates effectively across a broad frequency range, accommodating various signal bandwidths.
  • Dual VGA Channels: It features two independent voltage-controlled VGA channels, each with a gain control range of 31.5 dB in 0.5 dB steps, providing fine-tuned signal amplification.
  • Integrated Filters: Onboard programmable low-pass filters with adjustable cutoff frequencies allow for signal conditioning, reducing the need for external components.
  • Low Noise Figure: The device boasts a low noise figure, ensuring that signal integrity is maintained even at high gain settings.
  • High Linearity: High linearity across its operational range makes the ADRF6516 suitable for handling complex signals without distortion.

Product Specifications

The ADRF6516ACPZ-R7 is housed in a compact 32-lead LFCSP package, optimized for minimal space usage on printed circuit boards. It requires a single 5 V supply for operation, simplifying power supply design. The device also includes power-down and mute features, allowing for reduced power consumption and increased system flexibility when the amplifier is not in use.

Applications

With its robust design and versatile features, the ADRF6516ACPZ-R7 is well-suited for:

  • Wireless Infrastructure (e.g., cellular base stations, repeaters)
  • Medical Imaging Systems (e.g., ultrasound, MRI)
  • Industrial Instrumentation
  • Communication Systems
  • Automotive Radar

Analog Devices Inc. provides comprehensive technical support for the ADRF6516ACPZ-R7, including detailed datasheets, application notes, and design resources, ensuring that engineers can effectively incorporate this VGA into their designs and achieve optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess