EN
  • EN
  • DE

AD8284WCSVZ

Part No AD8284WCSVZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC ADC 12BIT AFE 4CH MUX 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Active
Function Front End
RF Type Radar
Secondary Attributes Automotive Systems
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number AD8284
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.39.0001
Win Source Part Number 909903-AD8284WCSVZ
Ultra Librarian 3D Model Ultra Librarian AD8284WCSVZ CAD Model

Description

Product Overview: AD8284WCSVZ from Analog Devices Inc.

The AD8284WCSVZ is a high-performance, six-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This product is engineered to cater to the demanding requirements of advanced automotive radar systems, offering superior accuracy and speed for applications such as adaptive cruise control, collision avoidance, and parking assistance.

Key Features

  • Integrated Solution: The AD8284WCSVZ integrates six ADCs into a single package, simplifying design and reducing the footprint on the printed circuit board (PCB).
  • High-Speed Performance: Each ADC channel operates at a high sampling rate, ensuring the capture of fast-changing signals with high fidelity.
  • Optimized for Radar Applications: Designed specifically for automotive radar, the device offers features that are optimized for processing radar signals.
  • Low Power Consumption: The device is built for energy efficiency, which is critical in automotive applications where power management is essential.
  • Robust Design: The AD8284WCSVZ is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance in harsh environments.

Technical Specifications

  • Resolution: The ADC offers a resolution that provides a detailed digital representation of the analog signals.
  • Input Voltage Range: The ADC accommodates a specific range of input voltages, making it versatile for different signal amplitudes.
  • Package Type: The device comes in a compact, surface-mount package that is suited for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, ensuring consistent performance across various operating conditions.

The AD8284WCSVZ from Analog Devices Inc. represents a blend of innovation, quality, and performance, making it an ideal choice for developers looking to enhance the capabilities of their automotive radar systems. With its robust design and advanced features, this ADC is set to play a crucial role in the development of safer and more sophisticated vehicles.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6091 $70.4364
8+ $14.4485 $115.5880
13+ $13.9970 $181.9610
18+ $13.5455 $243.8190
23+ $13.0939 $301.1597
30+ $11.7394 $352.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess