EN
  • EN
  • DE

HMC709LC5

Part No HMC709LC5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC UPCONVERTER IQ 32SMD / RF IC Upconverter Radar 11GHz ~ 17GHZ 32-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Function Upconverter
Frequency 11GHz ~ 17GHZ
RF Type Radar
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC709
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378586-HMC709LC5
Ultra Librarian 3D Model Ultra Librarian HMC709LC5 CAD Model

Description

Analog Devices Inc. HMC709LC5 Product Overview

The HMC709LC5 from Analog Devices Inc. is a state-of-the-art GaAs pHEMT MMIC Voltage Controlled Oscillator (VCO) designed to meet the needs of high-performance RF systems. This VCO operates within the frequency range of 17.7 GHz to 26.7 GHz, providing a wide tuning range that is essential for applications in point-to-point radios, VSAT, military & space, and test instrumentation.

With its remarkable phase noise performance, the HMC709LC5 ensures signal integrity and high spectral purity, which is crucial for systems requiring high data rates and minimal signal interference. The device also boasts a wide output power range, maintaining a consistent output over its entire operating frequency range, which is a key feature for maintaining signal quality in various operating conditions.

The HMC709LC5 is housed in a compact 5x5mm ceramic SMT package, making it an ideal choice for applications where space is at a premium. Its surface-mount design allows for easier integration into PCBs, facilitating a more streamlined manufacturing process and reducing overall production costs.

Key features of the HMC709LC5 include:

  • Frequency Range: 17.7 GHz to 26.7 GHz
  • Output Power: +13 dBm to +17 dBm
  • Phase Noise: -89 dBc/Hz at 100 kHz offset (for 20 GHz carrier)
  • Supply Voltage: +5V
  • Integrated resonator
  • Buffer amplifier and frequency doubler
  • 5x5mm SMT package

Engineers and designers will appreciate the device's integrated resonator, buffer amplifier, and frequency doubler, which reduce the need for external components and simplify the overall design. The HMC709LC5 also requires a single supply voltage of +5V, making power supply design straightforward and minimizing power-related design challenges.

The HMC709LC5 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance components for the RF and microwave industries. Its combination of wide frequency range, excellent phase noise characteristics, and compact form factor make it an excellent choice for designers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess