EN
  • EN
  • DE

MCZ33972AEWR2

Part No MCZ33972AEWR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MULTIPLE SWITCH DETECT 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Switch Monitoring
Supply Voltage - Operating 8 V to 26 V
Case / Package 32-SOIC
Mounting Surface Mount
Win Source Part Number 1075687-MCZ33972AEWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33972AEWR2 CAD Model

Description

Product Overview: MCZ33972AEWR2 by NXP Semiconductors

The MCZ33972AEWR2 is a sophisticated multiple switch detection interface (MSDI) device designed by NXP Semiconductors to meet the demanding requirements of automotive and industrial applications. This integrated circuit simplifies the detection and reporting of multiple switch states over a single wire, significantly reducing the complexity and weight of wiring harnesses in vehicles and machinery.

Key Features

  • Switch Detection: The device is capable of interfacing up to 22 switch contacts, providing a comprehensive solution for systems requiring numerous inputs.
  • Serial Peripheral Interface (SPI): It communicates with microcontrollers via a robust SPI interface, allowing for efficient data exchange and system integration.
  • Wet/Dry Switch Selectable: Flexibility is provided with the ability to select between wetting current for switch contacts (to clean contacts and ensure reliable operation) and non-wetting for reduced power consumption.
  • Robust Design: The MCZ33972AEWR2 is engineered to withstand harsh automotive environments, featuring protection against overvoltage, reverse voltage, and overcurrent events.
  • Diagnostic Capabilities: Comprehensive diagnostics are included to monitor switch status, supply voltage, and chip temperature, enhancing system reliability through early fault detection.

Applications

The versatility of the MCZ33972AEWR2 makes it an ideal choice for a wide array of applications where multiple switch detections are required, such as:

  • Automotive body control, including door, seat, and lighting controls
  • Industrial control systems
  • Building automation systems

Advanced Technology

Embedded within the MCZ33972AEWR2 is NXP's advanced SMARTMOS technology, which integrates analog, digital, and power functions into a single chip. This technology enables higher performance, smaller size, and more efficient power management compared to traditional solutions.

Package and Quality

The product is offered in a compact 32-pin QFN package, ensuring a minimal footprint on the PCB. NXP also guarantees automotive-grade quality, with the device meeting the stringent AEC-Q100 standard for automotive reliability.

In conclusion, the MCZ33972AEWR2 by NXP Semiconductors represents a significant leap forward in switch sensing technology, delivering high performance, reliability, and integration for modern automotive and industrial systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,660 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess