The LTC4440EMS8E-5#PBF is a robust high voltage, high side N-channel MOSFET driver designed by Linear Technology, a leader in high performance analog integrated circuits. This driver is specifically engineered to operate up to a 80V supply voltage, making it an ideal choice for applications requiring high voltage capabilities.
Key Features
- Voltage Range: Operates from 8V to 80V, providing versatility in various application environments.
- High Side Drive: Designed to drive an N-channel MOSFET from a high side configuration, which is essential for full-range motor control and high-side switching applications.
- Powerful Gate Drive: Capable of producing a gate drive voltage of 5V, ensuring that the MOSFET operates efficiently with a fast switching performance.
- Adaptive Shoot-Through Protection: Protects the MOSFETs from cross-conduction and extends the life of the device.
- Fast Turn-On and Turn-Off Times: Provides quick response times, enhancing the performance of power conversion systems.
- Availability: Offered in an MSOP-8 package, which is suitable for compact designs without compromising thermal performance.
- Robustness: Features a strong tolerance to negative transients, which is critical for high reliability in unpredictable environments.
Applications
The LTC4440EMS8E-5#PBF is suitable for a wide range of applications, including but not limited to:
- High Voltage Gate Driving
- Hot Swap Systems
- Power Path Management
- Full-Bridge Motor Drivers
- High Side Load Switches
- Class D Amplifiers
- Synchronous Rectification
Product Summary
The LTC4440EMS8E-5#PBF from Linear Technology is a high-performance solution for driving N-channel power MOSFETs from a high side configuration. Its ability to handle high voltages up to 80V, combined with fast switching capabilities and robust protection features, makes it an excellent choice for designers looking to create reliable and efficient power management systems. The MSOP-8 packaging allows for space-saving designs, which is essential in modern electronic applications.