EN
  • EN
  • DE

TCA9534APWR

Part No TCA9534APWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features I/O Expander 400 kHz
Manufacturer Texas Instruments
Package Reel - TR
Family Name TCA9534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40573-1, 296-40573-2, TCA9534APWR-ND, 296-40573-6, -296-40573-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849173-TCA9534APWR
Ultra Librarian 3D Model Ultra Librarian TCA9534APWR CAD Model

Description

Product Overview: TCA9534APWR by Texas Instruments

The TCA9534APWR from Texas Instruments is a versatile, low-voltage 8-bit I²C and SMBus low-power I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families. This integrated circuit (IC) is particularly useful for applications where the microcontroller is limited in I/O pins and additional inputs/outputs are necessary, such as in keypad interfaces, sensor monitoring, and LED status signaling.

Key Features and Benefits

  • I/O Expander: Adds an additional 8 I/O ports which can be configured as inputs or outputs, enhancing the interfacing capabilities of the host microcontroller.
  • Low Power Consumption: Optimized for power-sensitive applications, this device features a low standby current, making it suitable for battery-powered and power-conscious designs.
  • Flexible I²C Interface: The TCA9534APWR supports both I²C and SMBus interfaces, offering a fast mode (up to 400 kHz) and an address range that allows up to eight of these devices on the same bus.
  • Interrupt Output: An interrupt output pin is provided to alert the host microcontroller of changes in the input ports, allowing for efficient resource management in the host system.
  • Level Shifting: This IC can also perform level shifting, which allows it to interface with different logic levels, thus providing design flexibility across various platforms.
  • Polarity Inversion: Input port polarity can be inverted, enabling easy adaptation to different types of sensors or inputs that require inverted logic levels.
  • Robust Design: The device is designed to withstand transient excess voltage, enhancing system reliability.

Applications

The TCA9534APWR is suitable for a broad range of applications, including:

  • Server Infrastructure
  • Industrial Control Systems
  • Consumer Electronics
  • Home Automation
  • Portable and Battery-Powered Devices

With its small form factor, the TCA9534APWR is available in a TSSOP (Thin Shrink Small Outline Package) 16-pin configuration, making it ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability in their products, and the TCA9534APWR is no exception, providing a robust and flexible solution for I/O expansion needs.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess