EN
  • EN
  • DE

CM1690-06DE

Part No CM1690-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 12NH/16.5PF SMD / Praetorian L-C LCD and Camera EMI Filter Array with ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Attenuation Value -35dB at 1GHz ~ 3GHz
Resistance - Channel (Ohms) 8
Current 30mA
Values L = 12nH, C = 16.5pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Style SMD
Manufacturer Package 12-UFDFN Exposed Pad
Dimension 0.098" L x 0.053" W (2.50mm x 1.35mm)
Height 0.55mm
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800551-CM1690-06DE
Ultra Librarian 3D Model Ultra Librarian CM1690-06DE CAD Model

Description

The ON Semiconductor CM1690-06DE is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an essential addition to any electronic system where reliability and protection are of paramount importance.

Key Features

  • ESD Protection: The CM1690-06DE provides excellent ESD protection, capable of withstanding ESD events up to ±12kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: With its low clamping voltage, this device ensures that any transient voltage spikes are quickly suppressed, protecting the downstream components from potential damage.
  • Low Leakage Current: The component features a low leakage current, which helps in maintaining the energy efficiency of the overall system and minimizes the impact on the circuit's operation.
  • High Surge Capability: The CM1690-06DE is capable of handling high surge currents, providing robust protection against surge events that may occur in industrial and commercial environments.

Applications

The CM1690-06DE is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Communication Systems
  • USB Interfaces
  • Computer Peripherals
  • Consumer Electronics

Package and Quality

The device comes in a space-saving SOT-563 package, making it suitable for use in compact electronic assemblies. ON Semiconductor's commitment to quality ensures that the CM1690-06DE meets the highest industry standards for performance and reliability.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The CM1690-06DE is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Whether you are designing a new system or looking to enhance the protection of an existing one, the ON Semiconductor CM1690-06DE ESD protection device is an excellent choice for ensuring the longevity and reliability of your electronic components.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,200 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess