EN
  • EN
  • DE

M29F002BT-70K1

Part No M29F002BT-70K1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305349-M29F002BT-70K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F002BT-70K1 CAD Model

Description

STMicroelectronics M29F002BT-70K1 Flash Memory

The M29F002BT-70K1 is a high-speed 2 Mbit (256Kb x8) non-volatile flash memory module produced by STMicroelectronics. This memory device utilizes state-of-the-art flash memory technology, providing a cost-effective storage solution for a wide range of applications that require fast read and write capabilities, coupled with high reliability and endurance.

Key Features

  • Memory Capacity: 2 Mbit (256Kb x8)
  • Access Time: 70ns, enabling swift data access and boot operations.
  • Programming Voltage: 12V, facilitating programming operations within a wide range of environments and systems.
  • Operating Modes: The device supports Byte and Page Read, Standard and Fast Byte Program, Page Program, Sector Erase, and Chip Erase operations, offering flexibility for various programming needs.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for industrial applications.
  • Package: Offered in a 32-pin Plastic Small Outline Package (PSOP), the M29F002BT-70K1 is designed for space-constrained applications while providing robust physical protection.

Applications

The M29F002BT-70K1 is ideal for a multitude of applications where reliable and durable non-volatile memory storage is essential. It is commonly used in:

  • Embedded systems
  • Automotive electronics
  • Personal computers and servers
  • Communication devices
  • Consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M29F002BT-70K1 is no exception. It is designed to withstand a minimum of 10,000 write/erase cycles and has a data retention period of 20 years, ensuring long-term reliability for critical data storage. The device also features a low power consumption mode, which significantly reduces power usage when the device is not actively being accessed, further extending its operational lifespan.

With its robust feature set and proven durability, the M29F002BT-70K1 from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable flash memory solution.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess