EN
  • EN
  • DE

MIC4420ZM

Part No MIC4420ZM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Driver 6A 1-OUT Low Side Non-Inv 8-Pin SOIC N Tube / IC DRIVER MOSFET 6A LOSIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Rise / Fall Time (Typ) 12ns, 13ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788612-MIC4420ZM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC4420
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4420ZM CAD Model

Description

Microchip Technology MIC4420ZM MOSFET Driver

The MIC4420ZM from Microchip Technology is a robust and high-speed MOSFET driver designed to accommodate a wide range of power management and conversion applications. This efficient driver is part of Microchip's MIC4420 series, known for its capability to deliver rapid switching performance and reliability.

Key Features

  • High Peak Output Current: The device can deliver a peak output current of up to 6A, making it suitable for driving large capacitive loads with minimal delay and ensuring efficient operation of power MOSFETs.
  • Low Propagation Delays: With propagation delays typically under 30ns, the MIC4420ZM ensures high-speed operation, which is crucial for applications requiring fast switching and precise timing control.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, providing the flexibility to be used in various circuit configurations and compatibility with a broad spectrum of MOSFETs.
  • Latch-Up Protected: The driver includes latch-up protection up to 500mA of reverse current, safeguarding the device against potential damage from over-current conditions.
  • Logic-Level Input: The logic-level input is compatible with standard TTL and CMOS levels, making it easy to interface with microcontrollers and other logic devices.

Applications

The MIC4420ZM is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • Pulse generators

Package and Quality

The MIC4420ZM is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into PCB designs. Microchip Technology is committed to high-quality standards, and this driver is no exception, providing reliable performance for critical power management tasks.

With its combination of fast switching, high current capability, and wide voltage range, the MIC4420ZM is an excellent choice for designers looking to optimize their power systems for speed and efficiency.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8761 $65.6635
80+ $1.5394 $123.1520
120+ $1.4913 $178.9560
165+ $1.4432 $238.1280
210+ $1.3952 $292.9920
280+ $1.2508 $350.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess