EN
  • EN
  • DE

LT3014BHVES5#TRMPBF

Part No LT3014BHVES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA to 1mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 60 V
Voltage - Dropout (Typical) 0.35V @ 20mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 072357-LT3014BHVES5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3014BHVES5#TRMPBF CAD Model

Description

The LT3014BHVES5#TRMPBF is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver continuous output current up to 20mA. This regulator is ideal for battery-powered systems, portable devices, and industrial applications where high reliability and extended battery life are crucial.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 4V to 80V, the LT3014BHVES5#TRMPBF offers great flexibility for various power supply designs.
  • Low Dropout Voltage: The device maintains a low dropout voltage of only 300mV at full load, which enhances efficiency and allows operation close to the battery end-of-life in portable applications.
  • Low Quiescent Current: With a quiescent current of only 7µA, this regulator significantly reduces power consumption in standby and operational modes, contributing to the extended battery life of portable devices.
  • High Output Voltage Accuracy: The output voltage is accurate to within ±2%, ensuring reliable performance and stability in sensitive applications.
  • Thermal Protection: The device includes internal thermal limit protection, which safeguards the regulator and the overall system from overheating.
  • Reverse Battery Protection: It can withstand reverse battery installation without damage or reverse current flow.
  • No Protection Diodes Needed: The robust design eliminates the need for additional protection diodes, simplifying design and reducing component count.

Applications

  • Automotive and Industrial Systems
  • Battery-Powered Equipment
  • Portable and Handheld Devices
  • Power Supply for Sensors and Instrumentation

The LT3014BHVES5#TRMPBF is available in a small SOT-23 package, which is ideal for space-constrained applications. Its extended temperature range makes it suitable for harsh environments. With its combination of features, this low dropout regulator from Linear Technology ensures reliable and efficient power management in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9570 $63.8280
8+ $13.0930 $104.7440
12+ $12.6838 $152.2056
17+ $12.2747 $208.6699
22+ $11.8655 $261.0410
29+ $10.6380 $308.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess