Introducing the CD54AC112F3A Dual JK Flip-Flop from Texas Instruments
The CD54AC112F3A is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a wide range of digital applications. This dual JK flip-flop is a member of the AC series, known for its robustness and fast switching capabilities. The device is specifically engineered to operate with a 5V power supply, making it compatible with many TTL and CMOS logic levels.
Key Features
- Logic Type: Dual JK flip-flop with set and reset capabilities, providing versatile logic control and state retention.
- Operating Voltage: Designed for a 5V ±10% power supply, it ensures reliable performance across a range of voltages.
- High-Speed Operation: AC series technology enables fast toggling of the flip-flop, making it suitable for high-speed applications.
- Output Drive Capability: Capable of driving up to 24mA, allowing for direct interfacing with various peripherals and logic systems.
- Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial and automotive applications.
Applications
The CD54AC112F3A is versatile and can be used in a variety of applications, including:
- Frequency division
- Counters and registers
- Control systems
- Memory storage elements
- Toggle circuits
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The CD54AC112F3A is no exception, as it is built to meet or exceed industry standards. Each device undergoes rigorous testing to ensure it performs to specifications across its intended temperature range and voltage specifications.
Package and Availability
The CD54AC112F3A comes in a ceramic dual in-line package (DIP), which provides excellent thermal and electrical characteristics. This package is also well-suited for high-reliability applications and environments where temperature extremes are common. Check with Texas Instruments or authorized distributors for availability and bulk ordering options.
For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team.