EN
  • EN
  • DE

LTC4370CMS#PBF

Part No LTC4370CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual 16-Pin MSOP Tube / IC OR CTRLR LOAD SHARE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Current Sharing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 400ns
Operating Supply Current 2.1mA
Operating Supply Voltage 2.9 V ~ 18 V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784136-LTC4370CMS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4370
Introduction Date May 14, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4370CMS#PBF CAD Model

Description

Linear Technology LTC4370CMS#PBF Product Overview

The LTC4370CMS#PBF from Linear Technology is a robust current sharing controller and ideal diode with a wide array of applications in power management systems. This high-performance component is designed to facilitate sharing of currents among parallel power supplies, thereby enhancing the reliability and efficiency of the system it is integrated into.

Key Features

  • Current Sharing: The LTC4370 actively monitors and controls the current through each power supply path, ensuring even distribution and preventing any single supply from being overloaded.
  • Two N-Channel MOSFETs: It uses two low-loss N-Channel MOSFETs to replace the traditional diodes, minimizing power dissipation and voltage drop across the power path.
  • Wide Operating Voltage Range: The device operates over a voltage range from 2.9V to 18V, making it versatile for various applications.
  • Reverse Input Protection: It is equipped with reverse input protection to safeguard against reverse polarity incidents, which can be critical for the longevity of the device and the system.
  • Programmable Current Limit: The LTC4370 allows for setting a precise current limit, ensuring that the power supply does not exceed its specified maximum current.
  • Power Good Output: The device features a power good output signal that indicates when the output voltage is within a specified range, providing a reliable status indicator for system monitoring.

Applications

The LTC4370CMS#PBF is suitable for a wide range of applications, including:

  • Redundant power supply systems
  • Industrial power distribution
  • High-availability servers and network routers
  • Telecommunications equipment
  • Automotive power systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4370CMS#PBF is no exception. It is available in a compact MSOP-16 package, which is RoHS compliant and designed for surface mount technology (SMT), ensuring ease of integration into modern PCB designs. Its robust construction and tested reliability make it a preferred choice for engineers looking to enhance the performance and durability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess